The 157ULG020MGU is a radial aluminum polymer capacitor designed for decoupling in DC-DC converters and voltage regulators. It has a case size of 10x12.5 mm and operates at a rated voltage of 20 VDC with a surge voltage of 23 VDC. It exhibits a capacitance of 150 µF with a tolerance of +20%, an ESR of 1.33 Ω at 100 kHz, and a maximum ripple current of 2672 mA at 105°C. The capacitor meets a leakage current limit of 600 µA and maintains performance across an operating temperature range of -55°C to +105°C. It is qualified for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and for 1000 cycles of surge voltage stress.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 150UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 157ULG020MGU | 157ULG020MGU | 157ULG020MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |