ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1410
1420
1430
1440
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 0.301ohm 3W 1% WW AXIAL | |
| RES 0.309ohm 3W 0.5% WW AXIAL | |
| RES 0.316ohm 3W 1% WW AXIAL | |
| RES 0.324ohm 3W 0.5% WW AXIAL | |
| RES 0.324ohm 3W 1% WW AXIAL | |
| RES 0.32ohm 3W 0.5% WW AXIAL | |
| RES 0.332ohm 3W 0.5% WW AXIAL | |
| RES 0.332ohm 3W 1% WW AXIAL | |
| RES 0.33ohm 3W 1% WW AXIAL | |
| RES 0.348ohm 3W 1% WW AXIAL | |
| RES 0.34ohm 3W 1% WW AXIAL | |
| RES 0.357ohm 3W 1% WW AXIAL | |
| RES 0.35ohm 3W 1% WW AXIAL | |
| RES 0.365ohm 3W 1% WW AXIAL | |
| RES 0.36ohm 3W 1% WW AXIAL | |
| RES 0.374ohm 3W 1% WW AXIAL | |
| RES 0.383ohm 3W 1% WW AXIAL | |
| RES 0.392ohm 3W 1% WW AXIAL | |
| RES 0.3ohm 3W 1% WW AXIAL | |
| RES 0.402ohm 3W 1% WW AXIAL | |
| RES 0.412ohm 3W 1% WW AXIAL | |
| RES 0.422ohm 3W 1% WW AXIAL | |
| RES 0.432ohm 3W 1% WW AXIAL | |
| RES 0.442ohm 3W 1% WW AXIAL | |
| RES 0.464ohm 3W 1% WW AXIAL | |
| RES 0.475ohm 3W 1% WW AXIAL | |
| RES 0.47ohm 3W 1% WW AXIAL | |
| RES 0.487ohm 3W 1% WW AXIAL | |
| RES 0.499ohm 3W 0.1% WW AXIAL | |
| RES 0.499ohm 3W 0.5% WW AXIAL | |
| RES 0.499ohm 3W 1% WW AXIAL | |
| RES 0.49ohm 3W 1% WW AXIAL | |
| RES 0.505ohm 3W 0.5% WW AXIAL | |
| RES 0.511ohm 3W 0.1% WW AXIAL | |
| RES 0.511ohm 3W 0.5% WW AXIAL | |
| RES 0.511ohm 3W 1% WW AXIAL | |
| RES 0.51ohm 3W 1% WW AXIAL | |
| RES 0.523ohm 3W 1% WW AXIAL | |
| RES 0.536ohm 3W 1% WW AXIAL | |
| RES 0.549ohm 3W 1% WW AXIAL | |
| RES 0.562ohm 3W 0.5% WW AXIAL | |
| RES 0.562ohm 3W 1% WW AXIAL | |
| RES 0.59ohm 3W 1% WW AXIAL | |
| RES 0.5ohm 3W 0.1% WW AXIAL | |
| RES 0.5ohm 3W 0.5% WW AXIAL | |
| RES 0.5ohm 3W 1% WW AXIAL | |
| RES 0.604ohm 3W 0.5% WW AXIAL | |
| RES 0.604ohm 3W 1% WW AXIAL | |
| RES 0.619ohm 3W 1% WW AXIAL | |
| RES 0.61ohm 3W 0.5% WW AXIAL | |
| RES 0.645ohm 3W 1% WW AXIAL | |
| RES 0.649ohm 3W 1% WW AXIAL | |
| RES 0.665ohm 3W 1% WW AXIAL | |
| RES 0.681ohm 3W 1% WW AXIAL | |
| RES 0.689ohm 3W 1% WW AXIAL | |
| RES 0.698ohm 3W 1% WW AXIAL | |
| RES 0.6ohm 3W 0.1% WW AXIAL | |
| RES 0.715ohm 3W 1% WW AXIAL | |
| RES 0.732ohm 3W 1% WW AXIAL | |
| RES 0.741ohm 3W 1% WW AXIAL | |
| RES 0.74ohm 3W 1% WW AXIAL | |
| RES 0.75ohm 3W 1% WW AXIAL | |
| RES 0.768ohm 3W 1% WW AXIAL | |
| RES 0.787ohm 3W 0.1% WW AXIAL | |
| RES 0.787ohm 3W 1% WW AXIAL | |
| RES 0.7ohm 3W 0.1% WW AXIAL | |
| RES 0.806ohm 3W 0.5% WW AXIAL | |
| RES 0.806ohm 3W 1% WW AXIAL | |
| RES 0.825ohm 3W 0.5% WW AXIAL | |
| RES 0.825ohm 3W 1% WW AXIAL | |
| RES 0.866ohm 3W 1% WW AXIAL | |
| RES 0.887ohm 3W 1% WW AXIAL | |
| RES 0.8ohm 3W 0.1% WW AXIAL | |
| RES 0.909ohm 3W 0.5% WW AXIAL | |
| RES 0.909ohm 3W 1% WW AXIAL | |
| RES 0.95ohm 3W 1% WW AXIAL | |
| RES 0.9ohm 3W 0.1% WW AXIAL | |
| Res Wirewound 348m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 402m Ohm 1% 3W ¦650ppm/¦C 0.001% AXL Thru-Hole | |
| RESISTOR MIL-R-39007 |
| << Prev | Next >> |