ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1334 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1346 1350 1360 1370 1380 1390 1400 1450 1500 1550 1578
Product Name Notes
RES 1.01ohm 2W 0.5% WW AXIAL
RES 1.02ohm 2W 1% WW AXIAL
RES 1.03ohm 2W 1% WW AXIAL
RES 1.05ohm 2W 1% WW AXIAL
RES 1.07ohm 2W 1% WW AXIAL
RES 1.09ohm 2W 0.5% WW AXIAL
RES 1.13ohm 2W 1% WW AXIAL
RES 1.15ohm 2W 1% WW AXIAL
RES 1.18ohm 2W 1% WW AXIAL
RES 1.1ohm 2W 0.5% WW AXIAL
RES 1.1ohm 2W 1% WW AXIAL
RES 1.21ohm 2W 0.5% WW AXIAL
RES 1.21ohm 2W 1% WW AXIAL
RES 1.23ohm 2W 0.5% WW AXIAL
RES 1.24ohm 2W 1% WW AXIAL
RES 1.27ohm 2W 1% WW AXIAL
RES 1.2ohm 2W 1% WW AXIAL
RES 1.33ohm 2W 0.5% WW AXIAL
RES 1.33ohm 2W 1% WW AXIAL
RES 1.37ohm 2W 1% WW AXIAL
RES 1.3ohm 2W 0.5% WW AXIAL
RES 1.3ohm 2W 1% WW AXIAL
RES 1.43ohm 2W 1% WW AXIAL
RES 1.47ohm 2W 0.1% WW AXIAL
RES 1.47ohm 2W 0.5% WW AXIAL
RES 1.47ohm 2W 1% WW AXIAL
RES 1.4ohm 2W 0.5% WW AXIAL
RES 1.4ohm 2W 1% WW AXIAL
RES 1.54ohm 2W 0.5% WW AXIAL
RES 1.54ohm 2W 1% WW AXIAL
RES 1.56ohm 2W 0.5% WW AXIAL
RES 1.58ohm 2W 1% WW AXIAL
RES 1.5ohm 2W 0.1% WW AXIAL
RES 1.5ohm 2W 0.5% WW AXIAL
RES 1.5ohm 2W 1% WW AXIAL
RES 1.62ohm 2W 1% WW AXIAL
RES 1.65ohm 2W 0.5% WW AXIAL
RES 1.65ohm 2W 1% WW AXIAL
RES 1.69ohm 2W 0.1% WW AXIAL
RES 1.69ohm 2W 0.5% WW AXIAL
RES 1.69ohm 2W 1% WW AXIAL
RES 1.6ohm 2W 0.1% WW AXIAL
RES 1.6ohm 2W 0.5% WW AXIAL
RES 1.74ohm 2W 1% WW AXIAL
RES 1.78ohm 2W 0.1% WW AXIAL
RES 1.78ohm 2W 0.5% WW AXIAL
RES 1.78ohm 2W 1% WW AXIAL
RES 1.82ohm 2W 0.5% WW AXIAL
RES 1.82ohm 2W 1% WW AXIAL
RES 1.87ohm 2W 0.5% WW AXIAL
RES 1.87ohm 2W 1% WW AXIAL
RES 1.8ohm 2W 0.5% WW AXIAL
RES 1.8ohm 2W 1% WW AXIAL
RES 1.91Kohm 2W 0.1% WW AXIAL
RES 1.91Kohm 2W 1% WW AXIAL
RES 1.91ohm 2W 1% WW AXIAL
RES 1.93Kohm 2W 0.1% WW AXIAL
RES 1.96Kohm 2W 0.1% WW AXIAL
RES 1.96Kohm 2W 1% WW AXIAL
RES 1.96ohm 2W 1% WW AXIAL
RES 1.98Kohm 2W 0.1% WW AXIAL
RES 19.1ohm 2W 1% WW AXIAL
RES 19.6ohm 2W 1% WW AXIAL
RES 191ohm 2W 1% WW AXIAL
RES 193ohm 2W 0.5% WW AXIAL
RES 196ohm 2W 0.5% WW AXIAL
RES 196ohm 2W 1% WW AXIAL
RES 198ohm 2W 0.5% WW AXIAL
RES 19ohm 2W 1% WW AXIAL
RES 1ohm 2W 0.1% WW AXIAL
RES 1ohm 2W 0.5% WW AXIAL
RES 1ohm 2W 1% WW AXIAL
RES 200ohm 2W 0.1% WW AXIAL
RES 200ohm 2W 0.5% WW AXIAL
RES 200ohm 2W 1% WW AXIAL
RES 203ohm 2W 0.5% WW AXIAL
RES 205ohm 2W 0.5% WW AXIAL
RES 2Kohm 2W 0.1% WW AXIAL
RES 2Kohm 2W 0.5% WW AXIAL
RES 2Kohm 2W 1% WW AXIAL
Res Wirewound 1 Ohm 1% 2W ¦400ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 2K Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole T/R
RES, W.W., 1.20HM, 2W
RES,AXIAL,2W,50PPM,1 OHM,1%
RESISTOR MIL-R-39007
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...

<< Prev Next >>