ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1382 1383 1384 1385 1386 1387 1388 1389 1390 1391 1392 1393 1394 1400 1410 1420 1430 1440 1450 1500 1550 1578
Product Name Notes
RES 3.01Kohm 3W 0.1% WW AXIAL
RES 3.01Kohm 3W 1% WW AXIAL
RES 3.09Kohm 3W 1% WW AXIAL
RES 3.16Kohm 3W 1% WW AXIAL
RES 3.24Kohm 3W 1% WW AXIAL
RES 3.32Kohm 3W 0.5% WW AXIAL
RES 3.32Kohm 3W 1% WW AXIAL
RES 3.3Kohm 3W 0.1% WW AXIAL
RES 3.3Kohm 3W 1% WW AXIAL
RES 3.43Kohm 3W 1% WW AXIAL
RES 3.48Kohm 3W 1% WW AXIAL
RES 3.4Kohm 3W 1% WW AXIAL
RES 3.57Kohm 3W 1% WW AXIAL
RES 3.5Kohm 3W 1% WW AXIAL
RES 3.61Kohm 3W 0.5% WW AXIAL
RES 3.63Kohm 3W 0.1% WW AXIAL
RES 3.65Kohm 3W 1% WW AXIAL
RES 3.74Kohm 3W 1% WW AXIAL
RES 3.83Kohm 3W 1% WW AXIAL
RES 3.9Kohm 3W 0.1% WW AXIAL
RES 30.1ohm 3W 1% WW AXIAL
RES 30.5ohm 3W 0.1% WW AXIAL
RES 30.9ohm 3W 1% WW AXIAL
RES 301ohm 3W 1% WW AXIAL
RES 309ohm 3W 1% WW AXIAL
RES 30ohm 3W 1% WW AXIAL
RES 31.6ohm 3W 1% WW AXIAL
RES 316ohm 3W 0.5% WW AXIAL
RES 316ohm 3W 1% WW AXIAL
RES 31ohm 3W 0.1% WW AXIAL
RES 32.4ohm 3W 1% WW AXIAL
RES 320ohm 3W 1% WW AXIAL
RES 324ohm 3W 1% WW AXIAL
RES 32ohm 3W 0.5% WW AXIAL
RES 32ohm 3W 1% WW AXIAL
RES 33.2ohm 3W 0.1% WW AXIAL
RES 33.2ohm 3W 1% WW AXIAL
RES 330ohm 3W 1% WW AXIAL
RES 332ohm 3W 0.1% WW AXIAL
RES 332ohm 3W 0.5% WW AXIAL
RES 332ohm 3W 1% WW AXIAL
RES 33ohm 3W 0.1% WW AXIAL
RES 33ohm 3W 1% WW AXIAL
RES 34.8ohm 3W 1% WW AXIAL
RES 340ohm 3W 1% WW AXIAL
RES 348ohm 3W 1% WW AXIAL
RES 34ohm 3W 1% WW AXIAL
RES 35.2ohm 3W 1% WW AXIAL
RES 35.7ohm 3W 1% WW AXIAL
RES 350ohm 3W 0.1% WW AXIAL
RES 357ohm 3W 1% WW AXIAL
RES 35ohm 3W 0.1% WW AXIAL
RES 35ohm 3W 1% WW AXIAL
RES 36.5ohm 3W 1% WW AXIAL
RES 360ohm 3W 1% WW AXIAL
RES 361ohm 3W 0.5% WW AXIAL
RES 365ohm 3W 1% WW AXIAL
RES 37.4ohm 3W 1% WW AXIAL
RES 37.9ohm 3W 1% WW AXIAL
RES 374ohm 3W 1% WW AXIAL
RES 38.3ohm 3W 1% WW AXIAL
RES 38.8ohm 3W 1% WW AXIAL
RES 383ohm 3W 0.1% WW AXIAL
RES 383ohm 3W 1% WW AXIAL
RES 390ohm 3W 0.1% WW AXIAL
RES 390ohm 3W 1% WW AXIAL
RES 392ohm 3W 0.1% WW AXIAL
RES 392ohm 3W 1% WW AXIAL
RES 3Kohm 3W 1% WW AXIAL
Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 34 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RESISTOR, W.W., 3W, 1%, 301ohm

<< Prev Next >>