ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1414 1415 1416 1417 1418 1419 1420 1421 1422 1423 1424 1425 1426 1430 1440 1450 1460 1470 1480 1500 1550 1578
Product Name Notes
2.49K 1/10W 0.1% 0805
200, 0.1%, 1/10W 0805
RES 1.00Mohm 1/8W 0.1% 0805
RES 1.0M-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 1.78Kohm 1/8W 0.1% 0805
RES 1.80Kohm 1/8W 0.1% 0805
RES 1.82K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 1.82Kohm 1/8W 0.1% 0805
RES 1.87K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
RES 1.87Kohm 1/8W 0.1% 0805
RES 1.91Kohm 1/8W 0.1% 0805
RES 1.96Kohm 1/8W 0.1% 0805
RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
RES 20.0Kohm 1/8W 0.1% 0805
RES 20.0ohm 1/8W 0.1% 0805
RES 20.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 20.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 20.5K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 20.5Kohm 1/8W 0.1% 0805
RES 20.5ohm 1/8W 0.1% 0805
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 200K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 200Kohm 1/8W 0.1% 0805
RES 200ohm 1/8W 0.1% 0805
RES 205Kohm 1/8W 0.1% 0805
RES 205ohm 1/8W 0.1% 0805
RES 20K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
RES 20K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 20K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 20K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 20Kohm 1/8W 0.1% 0805
RES 21.0Kohm 1/8W 0.1% 0805
RES 21.0ohm 1/8W 0.1% 0805
RES 21.5Kohm 1/8W 0.1% 0805
RES 21.5ohm 1/8W 0.1% 0805
RES 210Kohm 1/8W 0.1% 0805
RES 210ohm 1/8W 0.1% 0805
RES 215Kohm 1/8W 0.1% 0805
RES 215ohm 1/8W 0.1% 0805
RES 21K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 22.0Kohm 1/8W 0.1% 0805
RES 22.0ohm 1/8W 0.1% 0805
RES 22.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
RES 22.1Kohm 1/8W 0.1% 0805
RES 22.1ohm 1/8W 0.1% 0805
RES 22.6Kohm 1/8W 0.1% 0805
RES 22.6ohm 1/8W 0.1% 0805
RES 220Kohm 1/8W 0.1% 0805
RES 220ohm 1/8W 0.1% 0805
RES 221Kohm 1/8W 0.1% 0805
RES 221ohm 1/8W 0.1% 0805
RES 226Kohm 1/8W 0.1% 0805
RES 226ohm 1/8W 0.1% 0805
RES 23.2-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
RES 23.2Kohm 1/8W 0.1% 0805
RES 23.2ohm 1/8W 0.1% 0805
RES 23.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 23.7Kohm 1/8W 0.1% 0805
RES 23.7ohm 1/8W 0.1% 0805
RES 232Kohm 1/8W 0.1% 0805
RES 232ohm 1/8W 0.1% 0805
RES 237Kohm 1/8W 0.1% 0805
RES 237ohm 1/8W 0.1% 0805
RES 24.0Kohm 1/8W 0.1% 0805
RES 24.0ohm 1/8W 0.1% 0805
RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 24.3Kohm 1/8W 0.1% 0805
RES 24.3ohm 1/8W 0.1% 0805
RES 24.9Kohm 1/8W 0.1% 0805
RES 24.9ohm 1/8W 0.1% 0805
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 240Kohm 1/8W 0.1% 0805
RES 240ohm 1/8W 0.1% 0805
RES 243Kohm 1/8W 0.1% 0805
RES 243ohm 1/8W 0.1% 0805
RES 249Kohm 1/8W 0.1% 0805
RES 249ohm 1/8W 0.1% 0805
RES 25.5Kohm 1/8W 0.1% 0805
RES 25.5ohm 1/8W 0.1% 0805
RES 250K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 255Kohm 1/8W 0.1% 0805
RES 255ohm 1/8W 0.1% 0805
RES 26.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 26.1Kohm 1/8W 0.1% 0805
RES 26.1ohm 1/8W 0.1% 0805
RES 26.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 26.7Kohm 1/8W 0.1% 0805
RES 26.7ohm 1/8W 0.1% 0805
RES 261Kohm 1/8W 0.1% 0805
RES 261ohm 1/8W 0.1% 0805
RES 267Kohm 1/8W 0.1% 0805
RES 267ohm 1/8W 0.1% 0805
RES 27.0Kohm 1/8W 0.1% 0805
RES 27.0ohm 1/8W 0.1% 0805
RES 27.4K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 27.4Kohm 1/8W 0.1% 0805
RES 27.4ohm 1/8W 0.1% 0805
RES 270Kohm 1/8W 0.1% 0805
RES 270ohm 1/8W 0.1% 0805
RES 274Kohm 1/8W 0.1% 0805
RES 274ohm 1/8W 0.1% 0805
RES 27K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 28.0Kohm 1/8W 0.1% 0805
RES 28.0ohm 1/8W 0.1% 0805
RES 28.7Kohm 1/8W 0.1% 0805
RES 28.7ohm 1/8W 0.1% 0805
RES 280Kohm 1/8W 0.1% 0805
RES 280ohm 1/8W 0.1% 0805
RES 287Kohm 1/8W 0.1% 0805
RES 287ohm 1/8W 0.1% 0805
RES 28K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 28K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
RES 294Kohm 1/8W 0.1% 0805
RES 2K 0.1% 0805
RES FXD CHIP 20K0 .1%
Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 1.82K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 1.84K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 200 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 200K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 208 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 20K Ohm 0.1% 1/8W ¦100ppm/¦C SMD Blister T/R
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 21.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 21.5K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 210K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 22.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 22.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 22.6K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 23.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 24.3K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 24.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 24.9K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Res Thin Film 0805 240K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 243K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 25.8K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 255K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 25K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 27K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Res Thin Film 0805 28K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
RES, 0805, TNF, 2.0K, .1%, 1/10W, 5PPM
RES, 2.74K, 0805, 100V, 1/10W, 0.1%, 25PPM
RES, SMT, 2.49Kohm, 1%, 0805
Resistor-Fixed-Singl e-Surface-Mount
Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe...
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp...
SMD-RES, 200ohm, .1%, 1/10W, 25PPM, .08X.05
SMD-RES, 20K, .1%, 1/10W, 25PPM, .08X.05
SMD-RES, 20K, 1%, 1/10W, 25PPM, .08X.05
Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...
Thin Film Chip ResistorSeries:TNPW; Resistance:215ohm; Resistance Tolerance: 0.1%; Power Rating:0....
Thin Film Chip ResistorSeries:TNPW; Resistance:22kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
Thin Film Chip ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....
Thin Film Resistors - SMD 200ohms .1% 15ppm
Thin Film Resistors - SMD 20ohms .1% 25ppm
Thin Film Resistors - SMD 213ohms .1% 25ppm
Thin Film Resistors - SMD 22.1ohms .5% 25ppm
Thin Film Resistors - SMD 221ohms .5% 25ppm
Thin Film Resistors - SMD 237ohms .1% 25ppm
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm
Thin Film Resistors - SMD 240ohms .1% 15ppm
Thin Film Resistors - SMD 252Kohms .1% 25ppm
Thin Film Resistors - SMD 27.4ohms .5% 25ppm
Thin Film Resistors - SMD 271Kohms .1% 25ppm
Thin Film Resistors - SMD 274Kohms .1% 25ppm
Thin Film Resistors - SMD 274ohms .1% 25ppm
Thin Film Resistors - SMD 28.4Kohms .1% 25ppm
Thin Film ResistorSeries:TNPW; Resistance:2.05kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:2.15kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:2.2kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:2.43kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:2.4kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:2.7kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:2.94kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:20ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...
Thin Film ResistorSeries:TNPW; Resistance:22.1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:220ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:22kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:249kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...
Thin Film ResistorSeries:TNPW; Resistance:25.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Thin Film ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Thin Film ResistorSeries:TNPW; Resistance:2kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
THIN FILM,0805,1.91K,1%,2 5PPM,T/R
THIN FILM,0805,1.96K,1%,5 0PPM,T/R
THIN FILM,0805,1/10W,21K, .1%,25PPM,T/R,RoHS Compliant
THIN FILM,0805,1/10W,24.9 K,.1%,25PPM,1K REEL
THIN FILM,0805,1/10W,24.9 K,.5%,50PPM,TR,HAZMT
THIN FILM,0805,2.43K,.1%, 25PPM,T/R
THIN FILM,0805,2.49K,.5%, 25PPM,T/R
THIN FILM,0805,2.55K,.1%, 25PPM,T/R
THIN FILM,0805,200,1%,100 PPM,T/R
THIN FILM,0805,200K,.5%,2 5PPM,T/R
THIN FILM,0805,20K,.1%,50 PPM,T/R
THIN FILM,0805,20K,.5%,25 PPM,T/R
THIN FILM,0805,22.9K,.1%, 15PPM,T/R
THIN FILM,0805,23.7K,.1%, 25PPM,T/R
THIN FILM,0805,24.3K,.1%, 25PPM,T/R
THIN FILM,0805,24.3K,.5%, 25PPM,T/R
THIN FILM,0805,24.9,.5%,2 5PPM,T/R
THIN FILM,0805,24.9,.5%,5 0PPM,T/R
THIN FILM,0805,24.9K,1%,2 5PPM,T/R
THIN FILM,0805,243,.5%,25 PPM,T/R
THIN FILM,0805,249,.1%,25 PPM,T/R
THIN FILM,0805,249K,.5%,2 5PPM,T/R
TNPW08052001BT9TR
Vishay/DaleRES 21.5ohm 1/8W 0.1% 0805
Vishay/DaleRES 240Kohm 1/8W 0.1% 0805

<< Prev Next >>