ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1385 1386 1387 1388 1389 1390 1391 1392 1393 1394 1395 1396 1397 1400 1410 1420 1430 1440 1450 1500 1550 1578
Product Name Notes
RES 6.04ohm 3W 1% WW AXIAL
RES 6.19ohm 3W 1% WW AXIAL
RES 6.34ohm 3W 1% WW AXIAL
RES 6.49ohm 3W 0.1% WW AXIAL
RES 6.49ohm 3W 1% WW AXIAL
RES 6.65ohm 3W 0.1% WW AXIAL
RES 6.65ohm 3W 1% WW AXIAL
RES 6.81ohm 3W 1% WW AXIAL
RES 6.91ohm 3W 1% WW AXIAL
RES 6.98ohm 3W 1% WW AXIAL
RES 63.4ohm 3W 1% WW AXIAL
RES 64.9ohm 3W 0.5% WW AXIAL
RES 64.9ohm 3W 1% WW AXIAL
RES 649ohm 3W 1% WW AXIAL
RES 657ohm 3W 0.5% WW AXIAL
RES 66.5ohm 3W 1% WW AXIAL
RES 665ohm 3W 1% WW AXIAL
RES 68.1ohm 3W 1% WW AXIAL
RES 680ohm 3W 0.1% WW AXIAL
RES 680ohm 3W 1% WW AXIAL
RES 681ohm 3W 0.1% WW AXIAL
RES 681ohm 3W 1% WW AXIAL
RES 689ohm 3W 0.1% WW AXIAL
RES 68ohm 3W 0.1% WW AXIAL
RES 68ohm 3W 1% WW AXIAL
RES 69.8ohm 3W 1% WW AXIAL
RES 698ohm 3W 1% WW AXIAL
RES 7.15ohm 3W 1% WW AXIAL
RES 7.5ohm 3W 0.1% WW AXIAL
RES 7.5ohm 3W 1% WW AXIAL
RES 7.68ohm 3W 1% WW AXIAL
RES 7.87ohm 3W 1% WW AXIAL
RES 700ohm 3W 0.1% WW AXIAL
RES 71.5ohm 3W 1% WW AXIAL
RES 715ohm 3W 1% WW AXIAL
RES 72.3ohm 3W 0.1% WW AXIAL
RES 73.2ohm 3W 1% WW AXIAL
RES 732ohm 3W 1% WW AXIAL
RES 750ohm 3W 1% WW AXIAL
RES 75ohm 3W 1% WW AXIAL
RES 76.8ohm 3W 1% WW AXIAL
RES 768ohm 3W 1% WW AXIAL
RES 77.7ohm 3W 1% WW AXIAL
RES 78.7ohm 3W 1% WW AXIAL
RES 787ohm 3W 1% WW AXIAL
RES 8.06ohm 3W 1% WW AXIAL
RES 8.25ohm 3W 1% WW AXIAL
RES 8.45ohm 3W 1% WW AXIAL
RES 8.66ohm 3W 1% WW AXIAL
RES 80.6ohm 3W 1% WW AXIAL
RES 800ohm 3W 0.1% WW AXIAL
RES 806ohm 3W 0.1% WW AXIAL
RES 806ohm 3W 1% WW AXIAL
RES 80ohm 3W 0.1% WW AXIAL
RES 81.6ohm 3W 0.1% WW AXIAL
RES 82.5ohm 3W 1% WW AXIAL
RES 820ohm 3W 0.1% WW AXIAL
RES 820ohm 3W 1% WW AXIAL
RES 822ohm 3W 1% WW AXIAL
RES 825ohm 3W 1% WW AXIAL
RES 82ohm 3W 1% WW AXIAL
RES 84.5ohm 3W 1% WW AXIAL
RES 845ohm 3W 1% WW AXIAL
RES 86.6ohm 3W 1% WW AXIAL
RES 866ohm 3W 1% WW AXIAL
RES 88.7ohm 3W 1% WW AXIAL
RES 887ohm 3W 1% WW AXIAL
RES 89.8ohm 3W 0.5% WW AXIAL
RES 898ohm 3W 0.1% WW AXIAL
Res Wirewound 6.04 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 6.04 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 681 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 71.5 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

<< Prev Next >>