ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1354
1355
1356
1357
1358
1359
1360
1361
1362
1363
1364
1365
1366
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 2.05ohm 1W 1% WW AXIAL | |
| RES 2.15ohm 1W 0.1% WW AXIAL | |
| RES 2.15ohm 1W 1% WW AXIAL | |
| RES 2.1ohm 1W 0.1% WW AXIAL | |
| RES 2.1ohm 1W 1% WW AXIAL | |
| RES 2.21ohm 1W 0.5% WW AXIAL | |
| RES 2.21ohm 1W 1% WW AXIAL | |
| RES 2.23ohm 1W 0.1% WW AXIAL | |
| RES 2.26ohm 1W 0.5% WW AXIAL | |
| RES 2.26ohm 1W 1% WW AXIAL | |
| RES 2.29ohm 1W 0.5% WW AXIAL | |
| RES 2.2ohm 1W 1% WW AXIAL | |
| RES 2.32ohm 1W 1% WW AXIAL | |
| RES 2.37ohm 1W 1% WW AXIAL | |
| RES 2.43ohm 1W 0.5% WW AXIAL | |
| RES 2.43ohm 1W 1% WW AXIAL | |
| RES 2.47ohm 1W 1% WW AXIAL | |
| RES 2.49ohm 1W 0.1% WW AXIAL | |
| RES 2.49ohm 1W 0.5% WW AXIAL | |
| RES 2.49ohm 1W 1% WW AXIAL | |
| RES 2.4ohm 1W 0.5% WW AXIAL | |
| RES 2.51ohm 1W 1% WW AXIAL | |
| RES 2.55ohm 1W 1% WW AXIAL | |
| RES 2.5ohm 1W 1% WW AXIAL | |
| RES 2.61ohm 1W 0.1% WW AXIAL | |
| RES 2.61ohm 1W 1% WW AXIAL | |
| RES 2.67ohm 1W 0.1% WW AXIAL | |
| RES 2.67ohm 1W 1% WW AXIAL | |
| RES 2.71ohm 1W 0.5% WW AXIAL | |
| RES 2.74ohm 1W 0.1% WW AXIAL | |
| RES 2.74ohm 1W 0.5% WW AXIAL | |
| RES 2.74ohm 1W 1% WW AXIAL | |
| RES 2.7ohm 1W 0.1% WW AXIAL | |
| RES 2.7ohm 1W 1% WW AXIAL | |
| RES 2.82ohm 1W 1% WW AXIAL | |
| RES 2.87ohm 1W 1% WW AXIAL | |
| RES 2.8ohm 1W 1% WW AXIAL | |
| RES 2.94ohm 1W 0.1% WW AXIAL | |
| RES 2.94ohm 1W 1% WW AXIAL | |
| RES 30.1ohm 1W 0.1% WW AXIAL | |
| RES 30.1ohm 1W 0.5% WW AXIAL | |
| RES 30.1ohm 1W 1% WW AXIAL | |
| RES 30.9ohm 1W 1% WW AXIAL | |
| RES 300ohm 1W 0.1% WW AXIAL | |
| RES 300ohm 1W 1% WW AXIAL | |
| RES 301ohm 1W 0.1% WW AXIAL | |
| RES 301ohm 1W 0.5% WW AXIAL | |
| RES 301ohm 1W 1% WW AXIAL | |
| RES 309ohm 1W 0.1% WW AXIAL | |
| RES 309ohm 1W 1% WW AXIAL | |
| RES 30ohm 1W 1% WW AXIAL | |
| RES 31.6ohm 1W 1% WW AXIAL | |
| RES 310ohm 1W 1% WW AXIAL | |
| RES 316ohm 1W 0.5% WW AXIAL | |
| RES 316ohm 1W 1% WW AXIAL | |
| RES 32.1ohm 1W 1% WW AXIAL | |
| RES 32.4ohm 1W 1% WW AXIAL | |
| RES 320ohm 1W 0.1% WW AXIAL | |
| RES 320ohm 1W 1% WW AXIAL | |
| RES 324ohm 1W 0.1% WW AXIAL | |
| RES 324ohm 1W 1% WW AXIAL | |
| RES 33.2ohm 1W 1% WW AXIAL | |
| RES 330ohm 1W 0.1% WW AXIAL | |
| RES 330ohm 1W 0.5% WW AXIAL | |
| RES 330ohm 1W 1% WW AXIAL | |
| RES 332ohm 1W 0.1% WW AXIAL | |
| RES 332ohm 1W 1% WW AXIAL | |
| RES 334ohm 1W 1% WW AXIAL | |
| RES 336ohm 1W 0.1% WW AXIAL | |
| RES 336ohm 1W 1% WW AXIAL | |
| RES 33ohm 1W 0.1% WW AXIAL | |
| Res Wirewound 2.1 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 2.15 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 2.43 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 2.49 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 2.61 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 2.74 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 2.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 316 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 33.2 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| USE RWR81S33R2FRT/R |
| << Prev | Next >> |