ASAP Semiconductor LLC Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Product Name Notes
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC DGTL ISOL 25MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Bulk
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
IC DGTL ISOL 3CH 150MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOL 3CH 25MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOL 4CH 150MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOL 4CH 25MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOLATOR 1MBPS 2CH 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR 1MBPS DL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Bulk
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC DGTL ISOLATOR QUAD 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
IC DIGITAL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DIGITAL ISOLATOR HI-SPD 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
IC QUAD DGTL ISOL 150MBPS 16SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC QUAD DGTL ISOL 150MBPS 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC QUAD DGTL ISOL 1MBPS 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC QUAD DGTL ISOL 1MBPS 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC QUAD DGTL ISOL 25MBPS 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC QUAD DGTL ISOL 25MBPS 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC TRPL DGTL ISOL 1MBPS 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC TRPL DGTL ISOL 25MBPS 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
IC3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)...
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 1.5KVRMS 2CH 28-SOIC 40941 2 3 V ~ 5.5 V 1500Vrms 80MBd 27ns CMOS 28-SOIC (0.295"" 7.50mm Width) 12 Leads 12-SOP Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISOLATOR DGTL 100MBPS 1CH 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 24ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISOLATOR DGTL 150MBPS 4CH 16SOIC 36617 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLATOR DGTL 25MBPS 3CH 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 42ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)