ASAP Semiconductor LLC Datasheets for High Voltage Capacitors
High voltage capacitors are used for storing charge and energy in high voltage applications.
High Voltage Capacitors: Learn more
| Product Name | Notes |
|---|---|
| CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm... |