ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1383
1384
1385
1386
1387
1388
1389
1390
1391
1392
1393
1394
1395
1400
1410
1420
1430
1440
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 3.01ohm 3W 0.1% WW AXIAL | |
| RES 3.01ohm 3W 1% WW AXIAL | |
| RES 3.09ohm 3W 0.5% WW AXIAL | |
| RES 3.09ohm 3W 1% WW AXIAL | |
| RES 3.11ohm 3W 1% WW AXIAL | |
| RES 3.16ohm 3W 1% WW AXIAL | |
| RES 3.24ohm 3W 0.1% WW AXIAL | |
| RES 3.24ohm 3W 1% WW AXIAL | |
| RES 3.32ohm 3W 0.5% WW AXIAL | |
| RES 3.32ohm 3W 1% WW AXIAL | |
| RES 3.3ohm 3W 1% WW AXIAL | |
| RES 3.48ohm 3W 1% WW AXIAL | |
| RES 3.52ohm 3W 0.5% WW AXIAL | |
| RES 3.57ohm 3W 1% WW AXIAL | |
| RES 3.5ohm 3W 1% WW AXIAL | |
| RES 3.65ohm 3W 1% WW AXIAL | |
| RES 3.74ohm 3W 1% WW AXIAL | |
| RES 3.83ohm 3W 1% WW AXIAL | |
| RES 3.92Kohm 3W 1% WW AXIAL | |
| RES 3.92ohm 3W 1% WW AXIAL | |
| RES 3.9ohm 3W 1% WW AXIAL | |
| RES 39.2ohm 3W 1% WW AXIAL | |
| RES 392ohm 3W 1% WW AXIAL | |
| RES 397ohm 3W 0.1% WW AXIAL | |
| RES 39ohm 3W 0.1% WW AXIAL | |
| RES 3ohm 3W 0.1% WW AXIAL | |
| RES 3ohm 3W 1% WW AXIAL | |
| RES 4.02Kohm 3W 1% WW AXIAL | |
| RES 4.12Kohm 3W 0.5% WW AXIAL | |
| RES 4.12Kohm 3W 1% WW AXIAL | |
| RES 40.2ohm 3W 0.1% WW AXIAL | |
| RES 40.2ohm 3W 1% WW AXIAL | |
| RES 400ohm 3W 1% WW AXIAL | |
| RES 402ohm 3W 0.1% WW AXIAL | |
| RES 402ohm 3W 1% WW AXIAL | |
| RES 40ohm 3W 1% WW AXIAL | |
| RES 41.2ohm 3W 1% WW AXIAL | |
| RES 412ohm 3W 0.1% WW AXIAL | |
| RES 412ohm 3W 1% WW AXIAL | |
| RES 42.2ohm 3W 1% WW AXIAL | |
| RES 422ohm 3W 0.1% WW AXIAL | |
| RES 422ohm 3W 1% WW AXIAL | |
| RES 43.2ohm 3W 1% WW AXIAL | |
| RES 430ohm 3W 0.1% WW AXIAL | |
| RES 432ohm 3W 0.1% WW AXIAL | |
| RES 432ohm 3W 1% WW AXIAL | |
| RES 437ohm 3W 0.5% WW AXIAL | |
| RES 43ohm 3W 0.5% WW AXIAL | |
| RES 43ohm 3W 1% WW AXIAL | |
| RES 44.2ohm 3W 1% WW AXIAL | |
| RES 442ohm 3W 1% WW AXIAL | |
| RES 45.3ohm 3W 1% WW AXIAL | |
| RES 45.9ohm 3W 0.1% WW AXIAL | |
| RES 453ohm 3W 1% WW AXIAL | |
| RES 45ohm 3W 0.1% WW AXIAL | |
| RES 46.4ohm 3W 1% WW AXIAL | |
| RES 464ohm 3W 1% WW AXIAL | |
| RES 47.5ohm 3W 1% WW AXIAL | |
| RES 470ohm 3W 0.1% WW AXIAL | |
| RES 470ohm 3W 0.5% WW AXIAL | |
| RES 470ohm 3W 1% WW AXIAL | |
| RES 475ohm 3W 0.1% WW AXIAL | |
| RES 475ohm 3W 1% WW AXIAL | |
| RES 47ohm 3W 0.1% WW AXIAL | |
| RES 47ohm 3W 0.5% WW AXIAL | |
| RES 47ohm 3W 1% WW AXIAL | |
| RES 48.7ohm 3W 1% WW AXIAL | |
| RES 487ohm 3W 1% WW AXIAL | |
| RES 499ohm 3W 0.1% WW AXIAL | |
| RES 499ohm 3W 0.5% WW AXIAL | |
| RES 499ohm 3W 1% WW AXIAL | |
| Res Wirewound 3.32 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 3.48 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 4.12K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| RES, WWD 464 3W 1% | |
| RES,WW, 3W, 1%:4120 | |
| RES. W.W., 3W, 1%, 3ohm |
| << Prev | Next >> |