ASAP Semiconductor LLC Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 200 250 300 350
Product Name Notes
CONV DC/DC +-5V 6.5A 8-DIP Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - Surface Mount 8-DIP SMD Module - Tray -40¦C ~ 85¦C 0.86
CONV DC/DC +/-24V .25A SMD Isolated 2 38V 75V 24V -24V - 250mA 250mA 6W 1.5kV (1500V) With UVLO Surface Mount 18-DIP SMD Module (9 Leads) - Tray -40¦C ~...
CONV DC/DC 1.2V 5A HZ 12-SIP Isolated 1 36V 75V 1.2V - - 5A 20W 1.5kV (1500V) With UVLO Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C...
CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray...
CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W...
CONV DC/DC 1.8-3.6V 20A TH 10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Through Hole 10-DIP Module 2.22"" L x 1.45"" W...
CONV DC/DC 1.8-3.6V 25A SMD10DIP Isolated 1 36V 75V 1.8 ~ 3.6 V - - 25A 90W 1.5kV (1500V) - Surface Mount 10-DIP Module 2.22"" L x 1.45"" W x...
CONV DC/DC 1.8-3.6V 25A TH 10DIP Isolated 1 36V 75V 1.8 ~ 3.6 V - - 25A 90W 1.5kV (1500V) - Through Hole 10-DIP Module 2.22"" L x 1.45"" W...
CONV DC/DC 1.8-3.6V 8A SMD 11DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 8A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.05"" L x 1.05""...
CONV DC/DC 1.8V 3A HZ 10-SIP Isolated 1 36V 75V 1.8V - - 3A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C...
CONV DC/DC 1.8V 5A VERT 12-SIP Isolated 1 18V 40V 1.8V - - 5A 20W 1.5kV (1500V) With UVLO Through Hole 12-SIP Module 2.58"" L x 0.50"" W x 1.02""...
CONV DC/DC 12V .85A HZ 10-SIP Isolated 1 36V 75V 12V - - 850mA 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C...
CONV DC/DC 12V .85A SMD 10-SIP Isolated 1 18V 36V 12V - - 850mA 10W 1.5kV (1500V) With UVLO Surface Mount 10-SIP SMD Module - Tray -40¦C ~ 85¦C 0.86...
CONV DC/DC 12V .85A SMD 13DIP Isolated 1 36V 57V 12V - - 850mA 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module - Tray -40¦C ~ 85¦C 0.85
CONV DC/DC 12V .85A SMD 13DIP Isolated 1 36V 57V 12V - - 850mA 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module 1.62"" L x 1.50"" W x 0.38""...
CONV DC/DC 12V .85A T/H 13-DIP Isolated 1 36V 57V 12V - - 850mA 10W 1.5kV (1500V) - Through Hole 13-DIP Module - Tray -40¦C ~ 85¦C 0.85
CONV DC/DC 12V 2.5A SMD 11DIP Isolated 1 36V 75V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.09"" L x 1.09""...
CONV DC/DC 12VIN .85A SMD 10-SIP Isolated 1 36V 75V 12V - - 850mA 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19"" W x 0.31""...
CONV DC/DC 15V 48VIN 45W VERT Isolated 2 36V 75V 15V 15V - 1.5A 1.5A 45W 1.5kV (1500V) - Through Hole 21-SIP Module - Tray -40¦C ~ 85¦C 0.86
CONV DC/DC 24VIN 1.2V 5A 12-SIP Isolated 1 18V 40V 1.2V - - 5A 20W 1.5kV (1500V) - Surface Mount 12-SIP SMD Module 2.58"" L x 1.19"" W x 0.34""...
CONV DC/DC 24VIN 1.2V 5A 12SIP Isolated 1 18V 40V 1.2V - - 5A 20W 1.5kV (1500V) - Through Hole 12-SIP Module 2.58"" L x 0.50"" W x 1.02"" H...
CONV DC/DC 24VIN 1.3V 3A 10-SIP Isolated 1 18V 36V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19""...
CONV DC/DC 24VIN 1.3V 3A 10-SIP Isolated 1 18V 36V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Through Hole 10-SIP Module 2.00"" L x 0.48"" W...
CONV DC/DC 24VIN 12V 1.6A 12-SIP Isolated 1 18V 40V 12V - - 1.6A 20W 1.5kV (1500V) - Surface Mount 12-SIP SMD Module 2.58"" L x 1.19"" W x 0.34""...
CONV DC/DC 24VIN 15V 1.3A 12-SIP Isolated 1 18V 40V 15V - - 1.3A 20W 1.5kV (1500V) - Surface Mount 12-SIP SMD Module 2.58"" L x 1.19"" W x 0.34""...
CONV DC/DC 24VIN 2.0A HZ 10-SIP Isolated 1 18V 36V 5V - - 2A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C...
CONV DC/DC 24VIN 3.0A VRT 10-SIP Isolated 1 18V 36V 3.3V - - 3A 10W 1.5kV (1500V) - Through Hole 10-SIP Module 2.00"" L x 0.48"" W x 1.02"" H...
CONV DC/DC 24VIN 3.3V 5A 12-SIP Isolated 1 18V 40V 3.3V - - 5A 20W 1.5kV (1500V) - Surface Mount 12-SIP SMD Module 2.58"" L x 1.19"" W x 0.34""...
CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50""...
CONV DC/DC 3.3/1.2V 13A TH 10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Through Hole 10-DIP Module 2.22"" L x 1.45"" W x 0.47""...
CONV DC/DC 3.3/1.2V 16.5A 10-DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 10.5A 32W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50""...
CONV DC/DC 3.3/1.2V 21A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 10A 13A 45W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50""...
CONV DC/DC 3.3/1.2V 21A TH 10DIP Isolated 2 36V 75V 3.3V 1.2V - 10A 13A 45W 1.5kV (1500V) - Through Hole 10-DIP Module 2.22"" L x 1.45"" W x 0.47""...
CONV DC/DC 3.3V 10W POE TH 13DIP Isolated 1 36V 57V 3.3V - - 3A 10W 1.5kV (1500V) - Through Hole 13-DIP Module 1.62"" L x 1.50"" W x 0.35""...
CONV DC/DC 3.3V 3A HORZ TH 13DIP Isolated 1 36V 57V 3.3V - - 3A 10W 1.5kV (1500V) - Through Hole 13-DIP Module - Tray -40¦C ~ 85¦C 0.79
CONV DC/DC 3.3V 3A HZ 10-SIP Isolated 1 36V 75V 3.3V - - 3A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C...
CONV DC/DC 3.3V 3A SMD 13DIP Isolated 1 36V 57V 3.3V - - 3A 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module - Tray -40¦C ~ 85¦C 0.79
CONV DC/DC 3.3V 3A SMD 13DIP Isolated 1 36V 57V 3.3V - - 3A 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module 1.62"" L x 1.50"" W x 0.38""...
CONV DC/DC 3.3V 8A HZ T/H 11DIP Isolated 1 36V 75V 1.8 ~ 3.6 V - - 8A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05""...
CONV DC/DC 3.3V 8A SMD 11DIP Isolated 1 36V 75V 1.8 ~ 3.6 V - - 8A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.09"" L x 1.09""...
CONV DC/DC 3.6-5.5V 6A SMD 11DIP Isolated 1 18V 60V 3.6 ~ 5.5 V - - 6A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.05"" L x 1.05""...
CONV DC/DC 48V 21A SMD 10-DIP Isolated 2 36V 75V 3.3V 1.2V - 10A 13A 45W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x...
CONV DC/DC 48VIN 1.2V 5A 12SIP Isolated 1 36V 75V 1.2V - - 5A 20W 1.5kV (1500V) - Through Hole 12-SIP Module 2.58"" L x 0.50"" W x 1.02"" H...
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Surface Mount 10-SIP SMD Module 2.00"" L x 1.19""...
CONV DC/DC 48VIN 1.3V 3A 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) - Through Hole 10-SIP Module 2.00"" L x 0.48"" W...
CONV DC/DC 48VIN 12V 1.6A 12SIP Isolated 1 36V 75V 12V - - 1.6A 20W 1.5kV (1500V) - Through Hole 12-SIP Module 2.58"" L x 0.50"" W x 1.02"" H...
CONV DC/DC 48VIN 15V 1.3A 12SIP Isolated 1 36V 75V 15V - - 1.3A 20W 1.5kV (1500V) - Through Hole 12-SIP Module 2.58"" L x 0.50"" W x 1.02"" H...
CONV DC/DC 48VIN 1A 12V HRZ 5DIP Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO Surface Mount 5-DIP SMD Module 1.10"" L x 0.96"" W...
CONV DC/DC 48VIN 1A 12V HRZ 6DIP Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W...
CONV DC/DC 48VIN 20A 5V 8-DIP Isolated 1 36V 75V 5V - - 20A 100W 1.5kV (1500V) - Surface Mount 8-DIP SMD Module 1/4 Brick 2.22"" L x 1.45"" W...
CONV DC/DC 48VIN 20W SMD 12SIP Isolated 1 36V 75V 15V - - 1.3A 20W 1.5kV (1500V) - Surface Mount 12-SIP SMD Module 2.58"" L x 1.19"" W x 0.34""...
CONV DC/DC 48VIN 2A 5V 6-DIP Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x 0.36""...
CONV DC/DC 48VIN 2A 5V HRZ 6-DIP Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W...
CONV DC/DC 48VIN 3A 3.3V HZ 5DIP Isolated 1 36V 75V 3.3V - - 3A 10W 1.5kV (1500V) - Surface Mount 5-DIP SMD Module 1.10"" L x 0.96"" W x...
CONV DC/DC 48VIN 3A 3.3V HZ 6DIP Isolated 1 36V 75V 3.3V - - 3A 10W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x...
CONV DC/DC 5V 2A HORZ T/H 13DIP Isolated 1 36V 57V 5V - - 2A 10W 1.5kV (1500V) - Through Hole 13-DIP Module 1.62"" L x 1.50"" W x 0.35""...
CONV DC/DC 5V 2A SMD 10-SIP Isolated 1 18V 36V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 10-SIP SMD Module - Tray -40¦C ~ 85¦C 0.84...
CONV DC/DC 5V 2A SMD 13DIP Isolated 1 36V 57V 5V - - 2A 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module - Tray -40¦C ~ 85¦C 0.82
CONV DC/DC 5V 2A SMD 13DIP Isolated 1 36V 57V 5V - - 2A 10W 1.5kV (1500V) - Surface Mount 13-DIP SMD Module 1.62"" L x 1.50"" W x 0.38""...
CONV DC/DC 5V 4A SMD 12-SIP Isolated 1 36V 75V 5V - - 4A 20W 1.5kV (1500V) With UVLO Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.82...
CONV DC/DC 5V 6A HZ SMD 11DIP Isolated 1 36V 75V 3.6 ~ 5.5 V - - 6A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.09"" L x...
CONV DC/DC 5V 6A HZ T/H 11DIP Isolated 1 36V 75V 3.6 ~ 5.5 V - - 6A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05""...
CONV DC/DC 9-13.2V 2.5A SMD11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Surface Mount 11-DIP SMD Module 2.05"" L x 1.05"" W...
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05"" W...
CONVERT DC/DC VTM 9.6V 25A SMD Voltage Transformation Module 1 32V 55V 9.6V 25A 240W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x...
CONVERTER DC/DC 48VIN 12A HORZ Isolated 1 36V 75V 1.8V - - 12A 35W 1.5kV (1500V) With UVLO Through Hole Right Angle 14-SIP Module - Tray -40¦C ~ 85¦C 0.85...
CONVERTER DC/DC 48VIN 16A HORZ Isolated 1 36V 75V 1V - - 16A 35W 1.5kV (1500V) With UVLO Through Hole Right Angle 14-SIP Module - Tray -40¦C ~ 85¦C 0.8...
CONVERTER DC/DC 48VIN 16A VERT Isolated 1 36V 75V 1.5V - - 16A 35W 1.5kV (1500V) With UVLO Through Hole 14-SIP Module - Tray -40¦C ~ 85¦C 0.84
CONVERTER DC/DC 48VIN 7A HORZ Isolated 1 36V 75V 5V - - 7A 35W 1.5kV (1500V) With UVLO Through Hole Right Angle 14-SIP Module - Tray -40¦C ~ 85¦C 0.91...
CONVERTER MOD DC/DC 12V 300W Isolated 1 66V 154V 12V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 300W Isolated 1 66V 154V 12V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 66V 154V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 66V 154V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 66V 154V 15V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 66V 154V 15V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 66V 154V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 66V 154V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 66V 154V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 66V 154V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 300W Isolated 1 66V 154V 28V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 300W Isolated 1 66V 154V 28V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 400W Isolated 1 66V 154V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module 0.87"" L x 0.65"" W...
IC DC/DC CONV DUAL-ISOL 20-CDIP Isolated 2 5V 16V - - - - 1W 3.5kV (3500V) - Through Hole 20-CDIP (0.300"" 7.62mm) 1.10"" L x 1.10"" W x 0.30"" H...
PLUG/PLAY PLATFORM DC/DC CON

Next >>