ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1386 1387 1388 1389 1390 1391 1392 1393 1394 1395 1396 1397 1398 1400 1410 1420 1430 1440 1450 1500 1550 1578
Product Name Notes
RES 0.115ohm 3W 1% WW AXIAL
RES 0.11ohm 3W 1% WW AXIAL
RES 0.121ohm 3W 1% WW AXIAL
RES 0.124ohm 3W 1% WW AXIAL
RES 0.133ohm 3W 1% WW AXIAL
RES 0.137ohm 3W 1% WW AXIAL
RES 0.13ohm 3W 0.5% WW AXIAL
RES 0.13ohm 3W 1% WW AXIAL
RES 0.143ohm 3W 1% WW AXIAL
RES 0.147ohm 3W 1% WW AXIAL
RES 0.14ohm 3W 1% WW AXIAL
RES 0.154ohm 3W 1% WW AXIAL
RES 0.15ohm 3W 0.5% WW AXIAL
RES 0.15ohm 3W 1% WW AXIAL
RES 0.162ohm 3W 1% WW AXIAL
RES 0.165ohm 3W 1% WW AXIAL
RES 0.169ohm 3W 1% WW AXIAL
RES 0.178ohm 3W 1% WW AXIAL
RES 0.182ohm 3W 0.5% WW AXIAL
RES 0.182ohm 3W 1% WW AXIAL
RES 0.187ohm 3W 1% WW AXIAL
RES 0.18ohm 3W 1% WW AXIAL
RES 0.191ohm 3W 1% WW AXIAL
RES 0.196ohm 3W 1% WW AXIAL
RES 0.1ohm 3W 0.5% WW AXIAL
RES 0.1ohm 3W 1% WW AXIAL
RES 0.205ohm 3W 1% WW AXIAL
RES 0.215ohm 3W 1% WW AXIAL
RES 0.21ohm 3W 0.5% WW AXIAL
RES 0.21ohm 3W 1% WW AXIAL
RES 0.221ohm 3W 0.5% WW AXIAL
RES 0.221ohm 3W 1% WW AXIAL
RES 0.226ohm 3W 1% WW AXIAL
RES 0.232ohm 3W 1% WW AXIAL
RES 0.237ohm 3W 1% WW AXIAL
RES 0.243ohm 3W 1% WW AXIAL
RES 0.249ohm 3W 0.5% WW AXIAL
RES 0.249ohm 3W 1% WW AXIAL
RES 0.252ohm 3W 0.5% WW AXIAL
RES 0.255ohm 3W 1% WW AXIAL
RES 0.261ohm 3W 1% WW AXIAL
RES 0.264ohm 3W 0.5% WW AXIAL
RES 0.267ohm 3W 1% WW AXIAL
RES 0.274ohm 3W 1% WW AXIAL
RES 0.27ohm 3W 1% WW AXIAL
RES 0.287ohm 3W 1% WW AXIAL
RES 0.28ohm 3W 1% WW AXIAL
RES 0.294ohm 3W 1% WW AXIAL
RES 0.2ohm 3W 0.5% WW AXIAL
RES 0.2ohm 3W 1% WW AXIAL
RES 0.3ohm 3W 1% WW AXIAL
RES 8.66ohm 3W 1% WW AXIAL
RES 9.09ohm 3W 0.1% WW AXIAL
RES 9.09ohm 3W 1% WW AXIAL
RES 9.1ohm 3W 1% WW AXIAL
RES 9.31ohm 3W 1% WW AXIAL
RES 9.42ohm 3W 1% WW AXIAL
RES 9.53ohm 3W 1% WW AXIAL
RES 9.76ohm 3W 0.1% WW AXIAL
RES 9.76ohm 3W 1% WW AXIAL
RES 90.9ohm 3W 1% WW AXIAL
RES 900ohm 3W 1% WW AXIAL
RES 909ohm 3W 0.1% WW AXIAL
RES 909ohm 3W 1% WW AXIAL
RES 90ohm 3W 0.1% WW AXIAL
RES 92ohm 3W 0.1% WW AXIAL
RES 93.1ohm 3W 1% WW AXIAL
RES 931ohm 3W 1% WW AXIAL
RES 95.3ohm 3W 1% WW AXIAL
RES 953ohm 3W 1% WW AXIAL
RES 963ohm 3W 1% WW AXIAL
RES 97.6ohm 3W 1% WW AXIAL
RES 976ohm 3W 1% WW AXIAL
RES 9ohm 3W 1% WW AXIAL
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 150m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 205m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 909 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

<< Prev Next >>