ASAP Semiconductor LLC Datasheets for Reed Relays

Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more

Product Name Notes
DRY REED RELAY, DPST, MOMENTARY, 0.011A (COIL), 12VDC (COIL), 131mW (COIL), 0.35A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPDT, MOMENTARY, 0.025A (COIL), 5VDC (COIL), 125mW (COIL), 0.25A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPST, MOMENTARY, 0.006A (COIL), 24VDC (COIL), 149mW (COIL), 0.75A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPST, MOMENTARY, 0.012A (COIL), 12VDC (COIL), 144mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPST, MOMENTARY, 0.012A (COIL), 24VDC (COIL), 288mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
DRY REED RELAY, SPST, MOMENTARY, 0.01A (COIL), 5VDC (COIL), 50mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
High Voltage Relays; S02DNA135=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S02DNA235=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S02DNA335=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S03BJA335=RELAY, REED ( Kilovac )
High Voltage Relays; S05LTA135=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTA145=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTA235=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTA245=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTA335=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTA345=RELAY, VACUUM REED S ( Kilovac )
High Voltage Relays; S05LTB135=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTB145=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTB235=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTB245=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTB335=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05LTB345=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05MTA135=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05MTA235=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S05MTA335=RELAY, VACUUM REED S ( Kilovac )
High Voltage Relays; S06CBA335=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S06FNA218=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S06HBA318=RELAY, VACUUM, REED, ( Kilovac )
High Voltage Relays; S06JNB218=RELAY, VACUUM, REED, ( Kilovac )
Reed Relay SPST DIP 5VDC STD
RELAY REED DPST 350MA 24V Reed Non Latching 6.2mA 24VDC DPST-NO/NC (1 Form A and B) 350mA 24VDC - Nom - - - Through Hole PC Pin Bulk
RELAY REED DPST 500MA 12V Reed Non Latching 24mA 12VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 8.4 VDC 1.8 VDC - Through Hole PC Pin Tube
RELAY REED DPST 500MA 12V Reed Non Latching 24mA 12VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
RELAY REED DPST 500MA 15V Reed Non Latching 7.5mA 15VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 10.5 VDC 2.25 VDC - Through Hole PC Pin Tube
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC Diode Through Hole PC Pin Tube
RELAY REED DPST 750MA 12V Reed Non Latching 10.9mA 12VDC DPST (2 Form A) 750mA 24VDC - Nom - - - Through Hole PC Pin Bulk
RELAY REED DPST 750MA 24V Reed Non Latching 6.2mA 24VDC DPST (2 Form A) 750mA 24VDC - Nom - - - Through Hole PC Pin Bulk
RELAY REED DPST-NO .5A 15VDC DIP
RELAY REED SPDT .25A 15VDC DIP
RELAY REED SPDT .25A 5VDC DIP
RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC - Through Hole PC Pin Tube
RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC Diode Electrostatic Shield Through Hole PC Pin Tube...
RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
RELAY REED SPDT 250MA 15V Reed Non Latching 7.5mA 15VDC SPDT (1 Form C) 250mA 175VDC - Max 10.5 VDC 2.25 VDC - Through Hole PC Pin Tube
RELAY REED SPDT 250MA 15V Reed Non Latching 7.5mA 15VDC SPDT (1 Form C) 250mA 175VDC - Max 10.5 VDC 2.25 VDC Diode Through Hole PC Pin Tube
RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC Diode Electrostatic Shield Through Hole PC Pin Tube...
RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode Through Hole PC Pin Tube
RELAY REED SPST 500MA 12V Reed Non Latching 12mA 12VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
RELAY REED SPST 500MA 15V Reed Non Latching 7.5mA 15VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 10.5 VDC 2.25 VDC - Through Hole PC Pin Tube
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
RELAY REED SPST 500MA 5V Reed Non Latching 10mA 5VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube
RELAY REED SPST-NO .5A 12VDC DIP
RELAY REED SPST-NO .5A 12VDC SIL
RELAY REED SPST-NO .5A 15VDC DIP
RELAY REED SPST-NO .5A 15VDC SIL
RELAY REED SPST-NO .5A 24VDC DIP
RELAY REED SPST-NO .5A 5VDC DIP
RELAY REED SPST-NO .5A 5VDC SIL
RELAY REED SPST-NO .75A 12VDC