8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28600DG4 | UCC28600DG4 | UCC28600DG4 |
| Product Name | UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Error Amplifier,Green Mode,Light Load Efficiency | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |