The UCC28083DG4 is a BiCMOS pulse width modulation (PWM) controller designed for high-efficiency switch-mode power supplies and telecom dc-to-dc converters. It features programmable slope compensation, internal soft-start, and cycle-by-cycle current limiting, making it suitable for various applications including point-of-load power modules and low-cost push-pull configurations. This device operates with a low start-up current of 120 µA and a typical run current of 1.5 mA. The oscillator frequency can be programmed from 50 kHz to 1 MHz using a single external component. The controller includes a high-current totem-pole dual output stage capable of driving a push-pull configuration with a 1-A sink and 0.5-A source capability. The UCC28083DG4 has undervoltage lockout with hysteresis and an internally trimmed bandgap reference, ensuring stable operation. It is available in multiple package options including 8-pin TSSOP, SOIC, and PDIP, with a temperature range of -40°C to 85°C. This product is suitable for engineers looking for a reliable and efficient solution for their power supply designs.
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
IC OFFLINE SW PUSH-PULL 8SOIC
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28083DG4 | UCC28083DG4 | UCC28083DG4 |
| Product Name | UCC28083 Current Mode Push-Pull PWM With Programmable Slope Compensation | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |