Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246PN TOP246PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033376-TOP246PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP246 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): TOP246PN-TL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033376-TOP246PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP246 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): TOP246PN-TL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246PN - 033376-TOP246PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246PN
033376-TOP246PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246PN 033376-TOP246PN
Manufacturer: Power Integrations Win Source Part Number: 033376-TOP246PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP246 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): TOP246PN-TL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033376-TOP246PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 34W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP246
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Alternative Parts (Cross-Reference): TOP246PN-TL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP246PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP246PN
PMIC - AC DC Converters, Offline Switchers TOP246PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP246PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP246PN
AC DC Converters, Offline Switches TOP246PN
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033376-TOP246PN TOP246PN TOP246PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11672ASPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Isolated AC/DC Converter - BP5725 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Input Voltage 119 to 405 volts
View Details
3 suppliers