Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268EG TOP268EG

Description
Manufacturer: Power Integrations Win Source Part Number: 1271646-TOP268EG Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 148W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP268 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28633D; ICE3B2065; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271646-TOP268EG Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 148W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP268 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28633D; ICE3B2065; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268EG - 1271646-TOP268EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268EG
1271646-TOP268EG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268EG 1271646-TOP268EG
Manufacturer: Power Integrations Win Source Part Number: 1271646-TOP268EG Series: TOPSwitch-JX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 148W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP268 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28633D; ICE3B2065; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1271646-TOP268EG
Series: TOPSwitch-JX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Power (Watts): 148W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP268
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: eSIP-7C
Alternative Parts (Cross-Reference): UCC28631D; UCC28633D; ICE3B2065;
Introduction Date: March 02, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP268EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP268EG
AC DC Converters, Offline Switches TOP268EG
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP268EG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP268EG
PMIC - AC DC Converters, Offline Switchers TOP268EG
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271646-TOP268EG TOP268EG TOP268EG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268EG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details