Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234YN TOP234YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033364-TOP234YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP234 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7B Alternative Parts (Cross-Reference): VIPer100-E; VIPer50A-E; VIPer100A-E; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033364-TOP234YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP234 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7B Alternative Parts (Cross-Reference): VIPer100-E; VIPer50A-E; VIPer100A-E; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234YN - 033364-TOP234YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234YN
033364-TOP234YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234YN 033364-TOP234YN
Manufacturer: Power Integrations Win Source Part Number: 033364-TOP234YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 75W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP234 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7B Alternative Parts (Cross-Reference): VIPer100-E; VIPer50A-E; VIPer100A-E; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033364-TOP234YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 75W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP234
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7B
Alternative Parts (Cross-Reference): VIPer100-E; VIPer50A-E; VIPer100A-E;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP234YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP234YN
AC DC Converters, Offline Switches TOP234YN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP234YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP234YN
PMIC - AC DC Converters, Offline Switchers TOP234YN
IC OFFLINE SW FLYBACK TO220-7B

IC OFFLINE SW FLYBACK TO220-7B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033364-TOP234YN TOP234YN TOP234YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7B TO-220; Other; TO-220-7 Formed Leads, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184LM - ICE184LM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details