Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232GN TOP232GN

Description
Manufacturer: Power Integrations Win Source Part Number: 806441-TOP232GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 806441-TOP232GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232GN - 806441-TOP232GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232GN
806441-TOP232GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232GN 806441-TOP232GN
Manufacturer: Power Integrations Win Source Part Number: 806441-TOP232GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 806441-TOP232GN
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz ~ 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supplier Device Package: SMD-8B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SMD (7 Leads), Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)

Buy Now
IC OFFLINE SWIT OVP UVLO 8SMD - 633-TOP232GN - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OVP UVLO 8SMD
633-TOP232GN
IC OFFLINE SWIT OVP UVLO 8SMD 633-TOP232GN
IC OFFLINE SWIT OVP UVLO 8SMD

IC OFFLINE SWIT OVP UVLO 8SMD

Supplier's Site
AC DC Converters, Offline Switches - TOP232GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP232GN
AC DC Converters, Offline Switches TOP232GN
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP232GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP232GN
PMIC - AC DC Converters, Offline Switchers TOP232GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 806441-TOP232GN 633-TOP232GN TOP232GN TOP232GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232GN IC OFFLINE SWIT OVP UVLO 8SMD AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details