Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN TOP257GN

Description
Manufacturer: Power Integrations Win Source Part Number: 1271644-TOP257GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 41W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271644-TOP257GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 41W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN - 1271644-TOP257GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN
1271644-TOP257GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN 1271644-TOP257GN
Manufacturer: Power Integrations Win Source Part Number: 1271644-TOP257GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 41W

Manufacturer: Power Integrations
Win Source Part Number: 1271644-TOP257GN
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Supplier Device Package: SMD-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD (7 Leads), Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 66kHz
Power (W): 41W

Buy Now
AC DC Converters, Offline Switches - TOP257GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP257GN
AC DC Converters, Offline Switches TOP257GN
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP257GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP257GN
PMIC - AC DC Converters, Offline Switchers TOP257GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271644-TOP257GN TOP257GN TOP257GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - 1183145-ICE3BR1765J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details