8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 035801-UCC28600DR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 200W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 40kHz to 130kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Soft Start
Family Name: UCC28600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 21 V
Alternative Parts (Cross-Reference): TOP246YN; TOP255GN-TL; TOP255GN; TOP257MN-TL;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28600DR | 035801-UCC28600DR | UCC28600DR | UCC28600DR |
| Product Name | UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600DR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Error Amplifier,Green Mode,Light Load Efficiency | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |