Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242FN TOP242FN

Description
Manufacturer: Power Integrations Win Source Part Number: 048080-TOP242FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048080-TOP242FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242FN - 048080-TOP242FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242FN
048080-TOP242FN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242FN 048080-TOP242FN
Manufacturer: Power Integrations Win Source Part Number: 048080-TOP242FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 048080-TOP242FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 22W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP242FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP242FN
PMIC - AC DC Converters, Offline Switchers TOP242FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP242FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242FN
AC DC Converters, Offline Switches TOP242FN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048080-TOP242FN TOP242FN TOP242FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242FN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7C Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0680Z - ICE2QR0680Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details