Manufacturer: Power Integrations
Win Source Part Number: 090452-TOP261YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 333W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP261
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): ICE3A2065P; ICE3A5565P; ICE3B5065I;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 66kHz TO-220-7C
IC OFFLINE SW FLYBACK TO220-7C
700V 66kHz TO-220-7C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 090452-TOP261YN | TOP261YN | TOP261YN | TOP261YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP261YN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-7C | TO-220; Other; TO-220-7 Formed Leads, 6 Leads | TO-220 |