Automotive Catalog Low Power Current Mode Push-Pull PWM 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276231-UCC2808AQDR-
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 15 V
Family Name: UCC2808A-1Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MIC3808BM TR; MIC3809YM; MIC3808YM;
Introduction Date: November 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Converter Offline Push-Pull Topology 1MHz 8-SOIC
IC OFFLINE SW PUSH-PULL 8SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2808AQDR-1Q1 | 1276231-UCC2808AQDR-1Q1 | UCC2808AQDR-1Q1 | UCC2808AQDR-1Q1 |
| Product Name | UCC2808A-1Q1 Automotive Catalog Low Power Current Mode Push-Pull PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808AQDR-1Q1 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |