12-65W Green-mode Flyback Power Supply Controller 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1115872-UCC28610P
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 65W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 10.2V
Frequency - Switching: 30kHz to 133kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 30kHz ~ 133kHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28610P | 1115872-UCC28610P | UCC28610P |
| Product Name | UCC28610 12-65W Green-mode Flyback Power Supply Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610P | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |
| Features | Soft Switching | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |