Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265KG TOP265KG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110956-TOP265KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110956-TOP265KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265KG - 1110956-TOP265KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265KG
1110956-TOP265KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265KG 1110956-TOP265KG
Manufacturer: Power Integrations Win Source Part Number: 1110956-TOP265KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110956-TOP265KG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 53W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP265KG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP265KG
PMIC - AC DC Converters, Offline Switchers TOP265KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP265KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP265KG
AC DC Converters, Offline Switches TOP265KG
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110956-TOP265KG TOP265KG TOP265KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP265KG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details