Manufacturer: Power Integrations
Win Source Part Number: 033362-TOP233YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP233
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7B
Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; BM2SCQ121T-LBZ; BM2SCQ123T-LBZ; BM2SCQ122T-LBZ;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK TO220-7B
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B
700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033362-TOP233YN | TOP233YN | TOP233YN | TOP233YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP233YN | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-7B | TO-220; Other; TO-220-7 Formed Leads, 5 Leads | TO-220 |