Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269VG TOP269VG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110960-TOP269VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 51W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110960-TOP269VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 51W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269VG - 1110960-TOP269VG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269VG
1110960-TOP269VG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269VG 1110960-TOP269VG
Manufacturer: Power Integrations Win Source Part Number: 1110960-TOP269VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 51W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110960-TOP269VG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 51W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP269VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP269VG
AC DC Converters, Offline Switches TOP269VG
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110960-TOP269VG TOP269VG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269VG AC DC Converters, Offline Switches
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG - ICE5AR4770AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers