Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234GN TOP234GN

Description
Manufacturer: Power Integrations Win Source Part Number: 852714-TOP234GN Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 852714-TOP234GN Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234GN - 852714-TOP234GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234GN
852714-TOP234GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234GN 852714-TOP234GN
Manufacturer: Power Integrations Win Source Part Number: 852714-TOP234GN Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 852714-TOP234GN
Series: TOPSwitch®-FX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B
Package: Tube
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP234GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP234GN
AC DC Converters, Offline Switches TOP234GN
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP234GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP234GN
PMIC - AC DC Converters, Offline Switchers TOP234GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 852714-TOP234GN TOP234GN TOP234GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP234GN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5033-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers