Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258PN TOP258PN

Description
Manufacturer: Power Integrations Win Source Part Number: 090682-TOP258PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP258 Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; iW1818-00; iW1830-00; BM2SCQ122T-LBZ; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 090682-TOP258PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP258 Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; iW1818-00; iW1830-00; BM2SCQ122T-LBZ; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258PN - 090682-TOP258PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258PN
090682-TOP258PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258PN 090682-TOP258PN
Manufacturer: Power Integrations Win Source Part Number: 090682-TOP258PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 48W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP258 Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; iW1818-00; iW1830-00; BM2SCQ122T-LBZ; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 090682-TOP258PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 48W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP258
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; iW1818-00; iW1830-00; BM2SCQ122T-LBZ;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP258PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP258PN
AC DC Converters, Offline Switches TOP258PN
Converter Offline Flyback Topology 66kHz 8-PDIP-C

Converter Offline Flyback Topology 66kHz 8-PDIP-C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP258PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP258PN
PMIC - AC DC Converters, Offline Switchers TOP258PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090682-TOP258PN TOP258PN TOP258PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP258PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A180ZXKLA1 - 115930-ICE2A180ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 7-DIP
Output Power 29 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details