Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UC2865N UC2865N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275832-UC2865N Packaging: Tube Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Control Features: Soft Start Supply Voltage: 10.5V ~ 22V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC2865 Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Switching Frequency: 10kHz ~ 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275832-UC2865N Packaging: Tube Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Control Features: Soft Start Supply Voltage: 10.5V ~ 22V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC2865 Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Switching Frequency: 10kHz ~ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2865N - 1275832-UC2865N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2865N
1275832-UC2865N
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2865N 1275832-UC2865N
Manufacturer: Texas Instruments Win Source Part Number: 1275832-UC2865N Packaging: Tube Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Control Features: Soft Start Supply Voltage: 10.5V ~ 22V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC2865 Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Switching Frequency: 10kHz ~ 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1275832-UC2865N
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Control Features: Soft Start
Supply Voltage: 10.5V ~ 22V
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: UC2865
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Switching Frequency: 10kHz ~ 1MHz

Buy Now
AC DC Converters, Offline Switches - UC2865N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2865N
AC DC Converters, Offline Switches UC2865N
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - UC2865N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2865N
AC DC Converters, Offline Switches UC2865N
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1275832-UC2865N UC2865N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2865N AC DC Converters, Offline Switches
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AKD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage 5 to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 77 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details