Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL TOP268KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 900567-TOP268KG-TL Series: TOPSwitch®-JX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TOP268 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP268KG-TL-ND, 596-1657-6, 596-1657-1, 596-1657-2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900567-TOP268KG-TL Series: TOPSwitch®-JX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TOP268 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP268KG-TL-ND, 596-1657-6, 596-1657-1, 596-1657-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL - 900567-TOP268KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL
900567-TOP268KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL 900567-TOP268KG-TL
Manufacturer: Power Integrations Win Source Part Number: 900567-TOP268KG-TL Series: TOPSwitch®-JX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TOP268 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP268KG-TL-ND, 596-1657-6, 596-1657-1, 596-1657-2

Manufacturer: Power Integrations
Win Source Part Number: 900567-TOP268KG-TL
Series: TOPSwitch®-JX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TOP268
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TOP268KG-TL-ND, 596-1657-6, 596-1657-1, 596-1657-2

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP268KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP268KG-TL
AC DC Converters, Offline Switches TOP268KG-TL
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP268KG-TL
PMIC - AC DC Converters, Offline Switchers TOP268KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900567-TOP268KG-TL TOP268KG-TL TOP268KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268KG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320619-BM2SC122FP2-LBZE2 - Win Source Electronics
Specs
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback
View Details
3 suppliers