Manufacturer: Power Integrations
Win Source Part Number: 1110934-TOP254EG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 62W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 7ESIP
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1110934-TOP254EG | TOP254EG | TOP254EG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254EG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; eSIP-7C | Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads |