Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG TOP267KG

Description
Manufacturer: Power Integrations Win Source Part Number: 142843-TOP267KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; BM2SCQ121T-LBZ; BM2SCQ123T-LBZ; BM2SCQ122T-LBZ; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 142843-TOP267KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; BM2SCQ121T-LBZ; BM2SCQ123T-LBZ; BM2SCQ122T-LBZ; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG - 142843-TOP267KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG
142843-TOP267KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG 142843-TOP267KG
Manufacturer: Power Integrations Win Source Part Number: 142843-TOP267KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP267 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; BM2SCQ121T-LBZ; BM2SCQ123T-LBZ; BM2SCQ122T-LBZ; Introduction Date: March 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 142843-TOP267KG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP267
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ; BM2SCQ121T-LBZ; BM2SCQ123T-LBZ; BM2SCQ122T-LBZ;
Introduction Date: March 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP267KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP267KG
AC DC Converters, Offline Switches TOP267KG
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 142843-TOP267KG TOP267KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP267KG AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1382292-ICE3RBR1765JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41.5 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details