Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221YN TOP221YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033348-TOP221YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio, Power Management, Multimedia
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033348-TOP221YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio, Power Management, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221YN - 033348-TOP221YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221YN
033348-TOP221YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221YN 033348-TOP221YN
Manufacturer: Power Integrations Win Source Part Number: 033348-TOP221YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio, Power Management, Multimedia

Manufacturer: Power Integrations
Win Source Part Number: 033348-TOP221YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Audio, Power Management, Multimedia

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP221YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221YN
AC DC Converters, Offline Switches TOP221YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221YN
PMIC - AC DC Converters, Offline Switchers TOP221YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033348-TOP221YN TOP221YN TOP221YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers