Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL TOP223GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 104004-TOP223GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223GN; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 104004-TOP223GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223GN; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP223GN-TL is a member of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It operates efficiently with a maximum output power of 15W for 100/115/230 VAC input and up to 30W for a wide input range of 85-265 VAC. The device features a three-terminal configuration that integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies design and reduces component count. This converter supports multiple topologies including Flyback, Forward, Boost, and Buck, making it versatile for various applications such as TVs, monitors, and audio amplifiers. It achieves high efficiency of up to 90%, minimizing AC/DC losses. The built-in auto-restart and current limiting features enhance reliability, while the latching thermal shutdown provides additional system-level protection. The device is available in a TO-220 package, which aids in thermal management by allowing direct heat transfer to the PCB, potentially eliminating the need for external heat sinks. Engineers considering the TOP223GN-TL for their projects will benefit from its cost-effectiveness, ease of use, and robust performance in a compact design.

Datasheet Summary
Powered by GS/AI

The TOP223GN-TL is a member of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It operates efficiently with a maximum output power of 15W for 100/115/230 VAC input and up to 30W for a wide input range of 85-265 VAC. The device features a three-terminal configuration that integrates a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, which simplifies design and reduces component count. This converter supports multiple topologies including Flyback, Forward, Boost, and Buck, making it versatile for various applications such as TVs, monitors, and audio amplifiers. It achieves high efficiency of up to 90%, minimizing AC/DC losses. The built-in auto-restart and current limiting features enhance reliability, while the latching thermal shutdown provides additional system-level protection. The device is available in a TO-220 package, which aids in thermal management by allowing direct heat transfer to the PCB, potentially eliminating the need for external heat sinks. Engineers considering the TOP223GN-TL for their projects will benefit from its cost-effectiveness, ease of use, and robust performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL - 104004-TOP223GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL
104004-TOP223GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL 104004-TOP223GN-TL
Manufacturer: Power Integrations Win Source Part Number: 104004-TOP223GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP223GN; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 104004-TOP223GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SMD
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP223GN;
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP223GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP223GN-TL
AC DC Converters, Offline Switches TOP223GN-TL
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP223GN-TL
PMIC - AC DC Converters, Offline Switchers TOP223GN-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 104004-TOP223GN-TL TOP223GN-TL TOP223GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZXKLA1 - 126788-ICE3AR2280JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5034D15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers