Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248YN TOP248YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033380-TOP248YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 205W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP248 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): BM2P051F-G; VIPER38LE; VIPER38HE ; BM2P0162T-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033380-TOP248YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 205W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP248 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): BM2P051F-G; VIPER38LE; VIPER38HE ; BM2P0162T-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248YN - 033380-TOP248YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248YN
033380-TOP248YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248YN 033380-TOP248YN
Manufacturer: Power Integrations Win Source Part Number: 033380-TOP248YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 205W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP248 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): BM2P051F-G; VIPER38LE; VIPER38HE ; BM2P0162T-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033380-TOP248YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 205W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP248
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): BM2P051F-G; VIPER38LE; VIPER38HE ; BM2P0162T-Z;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP248YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP248YN
PMIC - AC DC Converters, Offline Switchers TOP248YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP248YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP248YN
AC DC Converters, Offline Switches TOP248YN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033380-TOP248YN TOP248YN TOP248YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7C TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765ZXKLA1 - 1044433-ICE2QR4765ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details