Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210PFI TOP210PFI

Description
Manufacturer: Power Integrations Win Source Part Number: 033345-TOP210PFI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033345-TOP210PFI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210PFI - 033345-TOP210PFI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210PFI
033345-TOP210PFI
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210PFI 033345-TOP210PFI
Manufacturer: Power Integrations Win Source Part Number: 033345-TOP210PFI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033345-TOP210PFI
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 5W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP210PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP210PFI
AC DC Converters, Offline Switches TOP210PFI
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP210PFI - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP210PFI
PMIC - AC DC Converters, Offline Switchers TOP210PFI
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033345-TOP210PFI TOP210PFI TOP210PFI
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210PFI AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - RMS to DC Converters - AD737ANZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details