Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL TOP271KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 851789-TOP271KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP271 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1658-2, TOP271KG-TL-ND, 596-1658-6, 596-1658-1
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 851789-TOP271KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP271 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1658-2, TOP271KG-TL-ND, 596-1658-6, 596-1658-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL - 851789-TOP271KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL
851789-TOP271KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL 851789-TOP271KG-TL
Manufacturer: Power Integrations Win Source Part Number: 851789-TOP271KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP271 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1658-2, TOP271KG-TL-ND, 596-1658-6, 596-1658-1

Manufacturer: Power Integrations
Win Source Part Number: 851789-TOP271KG-TL
Series: TOPSwitch®-JX
Features: Converter Offline Topology
Package: Reel - TR
Family Name: TOP271
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1658-2, TOP271KG-TL-ND, 596-1658-6, 596-1658-1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP271KG-TL
PMIC - AC DC Converters, Offline Switchers TOP271KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP271KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP271KG-TL
AC DC Converters, Offline Switches TOP271KG-TL
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 851789-TOP271KG-TL TOP271KG-TL TOP271KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Reel - TR Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B165 - 068342-ICE2B165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details