Low Power Economy BiCMOS Current Mode PWM 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276246-UCC2813N-4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC2813-4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC2813PW-4G4; UCC2813PW-4; UCC2813PWTR-4G4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2813N-4 | 1276246-UCC2813N-4 | UCC2813N-4 |
| Product Name | UCC2813-4 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813N-4 | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,TSSOP,SOIC | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) |