High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317567-UCC28632D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Power (Watts): 30 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14.75 V
Duty Cycle: 70%
Frequency - Switching: 200Hz ~ 120kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 8V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC28632D,296-3
Base Product Number: UCC28632
RoHS Status: ROHS3 Compliant
Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28632D | 1317567-UCC28632D | UCC28632D |
| Product Name | UCC28632 High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |