Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250YN TOP250YN

Description
Manufacturer: Power Integrations Win Source Part Number: 033382-TOP250YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28631DR; ICE3B3565I; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033382-TOP250YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28631DR; ICE3B3565I; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250YN - 033382-TOP250YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250YN
033382-TOP250YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250YN 033382-TOP250YN
Manufacturer: Power Integrations Win Source Part Number: 033382-TOP250YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Alternative Parts (Cross-Reference): UCC28631D; UCC28631DR; ICE3B3565I; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033382-TOP250YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 290W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): UCC28631D; UCC28631DR; ICE3B3565I;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP250YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP250YN
PMIC - AC DC Converters, Offline Switchers TOP250YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP250YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP250YN
AC DC Converters, Offline Switches TOP250YN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033382-TOP250YN TOP250YN TOP250YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7C TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details