Single Ended Active Clamp/Reset PWM 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276108-UCC2580DTR-2
Packaging: Tape and Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Supply Voltage: 8.5V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: UCC2580-2
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC OFFLINE SW MULT TOP 16SOIC
Converter Offline Flyback, Forward Topology 16-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2580DTR-2 | 1276108-UCC2580DTR-2 | UCC2580DTR-2 | UCC2580DTR-2 |
| Product Name | UCC2580-2 Single Ended Active Clamp/Reset PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580DTR-2 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |