Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244GN TOP244GN

Description
Manufacturer: Power Integrations Win Source Part Number: 900557-TOP244GN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP244GN-ND, 596-1805
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900557-TOP244GN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP244GN-ND, 596-1805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244GN - 900557-TOP244GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244GN
900557-TOP244GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244GN 900557-TOP244GN
Manufacturer: Power Integrations Win Source Part Number: 900557-TOP244GN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP244GN-ND, 596-1805

Manufacturer: Power Integrations
Win Source Part Number: 900557-TOP244GN
Series: TOPSwitch®-GX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B
Package: Tube
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TOP244GN-ND, 596-1805

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP244GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP244GN
PMIC - AC DC Converters, Offline Switchers TOP244GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP244GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP244GN
AC DC Converters, Offline Switches TOP244GN
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900557-TOP244GN TOP244GN TOP244GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ELJ - 204977-ICE3A2065ELJ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details