Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250FN TOP250FN

Description
Manufacturer: Power Integrations Win Source Part Number: 1110928-TOP250FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1110928-TOP250FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP250FN is an offline switcher from Quarktwin Technology Ltd. designed for AC to DC conversion using flyback topology. It operates at a switching frequency of 132 kHz, which can be reduced to 66 kHz for specific applications. This device supports a maximum output power of 45 W in a non-ventilated enclosed adapter and up to 135 W in an open frame design. The integrated features include soft-start functionality, hysteretic thermal shutdown for fault recovery, and programmable current limit, enhancing design flexibility and system reliability. The device is optimized for energy efficiency, with low consumption in remote off mode (80 mW at 110 VAC and 160 mW at 230 VAC). It incorporates line under-voltage and over-voltage detection to prevent operational glitches and extend surge limits. The frequency jittering feature helps reduce electromagnetic interference (EMI), potentially lowering EMI filtering costs. The TOP250FN is suitable for applications requiring compact power supplies with high efficiency and minimal external components.

Datasheet Summary
Powered by GS/AI

The TOP250FN is an offline switcher from Quarktwin Technology Ltd. designed for AC to DC conversion using flyback topology. It operates at a switching frequency of 132 kHz, which can be reduced to 66 kHz for specific applications. This device supports a maximum output power of 45 W in a non-ventilated enclosed adapter and up to 135 W in an open frame design. The integrated features include soft-start functionality, hysteretic thermal shutdown for fault recovery, and programmable current limit, enhancing design flexibility and system reliability. The device is optimized for energy efficiency, with low consumption in remote off mode (80 mW at 110 VAC and 160 mW at 230 VAC). It incorporates line under-voltage and over-voltage detection to prevent operational glitches and extend surge limits. The frequency jittering feature helps reduce electromagnetic interference (EMI), potentially lowering EMI filtering costs. The TOP250FN is suitable for applications requiring compact power supplies with high efficiency and minimal external components.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250FN - 1110928-TOP250FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250FN
1110928-TOP250FN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250FN 1110928-TOP250FN
Manufacturer: Power Integrations Win Source Part Number: 1110928-TOP250FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 290W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110928-TOP250FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 290W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP250FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP250FN
PMIC - AC DC Converters, Offline Switchers TOP250FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP250FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP250FN
AC DC Converters, Offline Switches TOP250FN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110928-TOP250FN TOP250FN TOP250FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP250FN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7C Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details