Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL TOP257GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 790945-TOP257GN-TL Series: TOPSwitch-HX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP257 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): iW1830-00; BM2P249Q-Z; TEA1532AP; BM2P051F-G; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 790945-TOP257GN-TL Series: TOPSwitch-HX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP257 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): iW1830-00; BM2P249Q-Z; TEA1532AP; BM2P051F-G; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL - 790945-TOP257GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL
790945-TOP257GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL 790945-TOP257GN-TL
Manufacturer: Power Integrations Win Source Part Number: 790945-TOP257GN-TL Series: TOPSwitch-HX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP257 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8C Alternative Parts (Cross-Reference): iW1830-00; BM2P249Q-Z; TEA1532AP; BM2P051F-G; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 790945-TOP257GN-TL
Series: TOPSwitch-HX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 41W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP257
Categories: Integrated Circuits (ICs)
Manufacturer Package: SMD-8C
Alternative Parts (Cross-Reference): iW1830-00; BM2P249Q-Z; TEA1532AP; BM2P051F-G;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP257GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP257GN-TL
AC DC Converters, Offline Switches TOP257GN-TL
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP257GN-TL
PMIC - AC DC Converters, Offline Switchers TOP257GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 790945-TOP257GN-TL TOP257GN-TL TOP257GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2P061E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details