Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G-TL TOP221G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 797760-TOP221G-TL Series: TOPSwitch-II Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 797760-TOP221G-TL Series: TOPSwitch-II Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G-TL - 797760-TOP221G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G-TL
797760-TOP221G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G-TL 797760-TOP221G-TL
Manufacturer: Power Integrations Win Source Part Number: 797760-TOP221G-TL Series: TOPSwitch-II Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 797760-TOP221G-TL
Series: TOPSwitch-II
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD, Gull Wing
Mounting: SMD
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221G-TL
PMIC - AC DC Converters, Offline Switchers TOP221G-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP221G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221G-TL
AC DC Converters, Offline Switches TOP221G-TL
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 797760-TOP221G-TL TOP221G-TL TOP221G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221G-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 984189-ICE2QR2280Z1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 54 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details