Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL TOP242GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 033365-TOP242GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP242 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ ; BM2SCQ123T-LBZ ; BM2SCQ121T-LBZ; BM2P249Q-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033365-TOP242GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP242 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ ; BM2SCQ123T-LBZ ; BM2SCQ121T-LBZ; BM2P249Q-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL - 033365-TOP242GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL
033365-TOP242GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL 033365-TOP242GN-TL
Manufacturer: Power Integrations Win Source Part Number: 033365-TOP242GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: TOP242 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ ; BM2SCQ123T-LBZ ; BM2SCQ121T-LBZ; BM2P249Q-Z; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033365-TOP242GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP242
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Alternative Parts (Cross-Reference): BM2SCQ124T-LBZ ; BM2SCQ123T-LBZ ; BM2SCQ121T-LBZ; BM2P249Q-Z;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP242GN-TL
PMIC - AC DC Converters, Offline Switchers TOP242GN-TL
IC OFFLINE SWIT OVP UVLO HV 8SMD

IC OFFLINE SWIT OVP UVLO HV 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP242GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242GN-TL
AC DC Converters, Offline Switches TOP242GN-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033365-TOP242GN-TL TOP242GN-TL TOP242GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5GR2280AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 23 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1P105FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers