Manufacturer: Power Integrations
Win Source Part Number: 1110937-TOP256GN
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 34W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): ICE3A2065I; TOP252GN; TOP256GN-TL;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OFFLINE SWIT PROG OVP 8SMD
IC OFFLINE SWITCH FLYBACK 8SMD
Converter Offline Flyback Topology 66kHz SMD-8C
| Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1110937-TOP256GN | 633-TOP256GN | TOP256GN | TOP256GN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN | IC OFFLINE SWIT PROG OVP 8SMD | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SMD-8C | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing |