Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL TOP256GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 900563-TOP256GN-TL Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: TOP256 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP256GNTL, 596-1182-2, 596-1182-1, 596-1182-6
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900563-TOP256GN-TL Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: TOP256 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP256GNTL, 596-1182-2, 596-1182-1, 596-1182-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL - 900563-TOP256GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL
900563-TOP256GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL 900563-TOP256GN-TL
Manufacturer: Power Integrations Win Source Part Number: 900563-TOP256GN-TL Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: TOP256 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP256GNTL, 596-1182-2, 596-1182-1, 596-1182-6

Manufacturer: Power Integrations
Win Source Part Number: 900563-TOP256GN-TL
Series: TOPSwitch®-HX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz SMD-8C
Package: 8-SMD (7 Leads), Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: TOP256
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TOP256GNTL, 596-1182-2, 596-1182-1, 596-1182-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP256GN-TL
PMIC - AC DC Converters, Offline Switchers TOP256GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP256GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP256GN-TL
AC DC Converters, Offline Switches TOP256GN-TL
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900563-TOP256GN-TL TOP256GN-TL TOP256GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4780ZXKLA1 - 068349-ICE2QR4780Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers